Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCS2512FT1M24

Description
1.24 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
1.24 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCS2512FT1M24TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCS2512FT1M24TR-ND
Chip Resistor - Surface Mount 738-RMCS2512FT1M24TR-ND
1.24 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur Thick Film

1.24 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCS2512FT1M24TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers