Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCS1210ZT0R00

Description
0 Ohms Jumper 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCS1210ZT0R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCS1210ZT0R00TR-ND
Chip Resistor - Surface Mount 738-RMCS1210ZT0R00TR-ND
0 Ohms Jumper 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Anti-Sulfur Thick Film

0 Ohms Jumper 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCS1210ZT0R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCS1210ZT0R00CT-ND
Chip Resistor - Surface Mount 738-RMCS1210ZT0R00CT-ND
RES 0 OHM JUMPER 1/3W 1210

RES 0 OHM JUMPER 1/3W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCS1210ZT0R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCS1210ZT0R00DKR-ND
Chip Resistor - Surface Mount 738-RMCS1210ZT0R00DKR-ND
RES 0 OHM JUMPER 1/3W 1210

RES 0 OHM JUMPER 1/3W 1210

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCS1210ZT0R00TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details