Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCS1210FT30K1

Description
30.1 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
30.1 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCS1210FT30K1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCS1210FT30K1-ND
Chip Resistor - Surface Mount RMCS1210FT30K1-ND
30.1 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Anti-Sulfur Thick Film

30.1 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RMCS1210FT30K1-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details