Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCP0402FT5R11

Description
5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCP0402FT5R11TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCP0402FT5R11TR-ND
Chip Resistor - Surface Mount 738-RMCP0402FT5R11TR-ND
5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCP0402FT5R11TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details