Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCP0201JT10K0

Description
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCP0201JT10K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCP0201JT10K0CT-ND
Chip Resistor - Surface Mount 738-RMCP0201JT10K0CT-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0201 (0603 Metric) Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCP0201JT10K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCP0201JT10K0DKR-ND
Chip Resistor - Surface Mount 738-RMCP0201JT10K0DKR-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0201 (0603 Metric) Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCP0201JT10K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCP0201JT10K0TR-ND
Chip Resistor - Surface Mount 738-RMCP0201JT10K0TR-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0201 (0603 Metric) Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCP0201JT10K0CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details