Stackpole Electronics, Inc. 0 OHM 1W Resistor RMCF2512ZT0R00

Description
RES 0 OHM JUMPER 1W 2512 Product overview: RMCF2512ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF2512ZT0R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0 OHM JUMPER 1W 2512 Product overview: RMCF2512ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF2512ZT0R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 OHM 1W Resistor - 52-RMCF2512ZT0R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM 1W Resistor
52-RMCF2512ZT0R00
0 OHM 1W Resistor 52-RMCF2512ZT0R00
RES 0 OHM JUMPER 1W 2512 Product overview: RMCF2512ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF2512ZT0R00 can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 1W 2512 Product overview: RMCF2512ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF2512ZT0R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
976785-RMCF2512ZT0R00
Resistors - Chip Resistor - Surface Mount 976785-RMCF2512ZT0R00
Win Source Part Number: 976785-RMCF2512ZT0R0 0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: Jumper Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF10R,RMCF10RCT,RM CF10RTR-ND,RMCF10R-N D,RMCF2512ZT0R00CT,R MCF 1 0 R,RMCF10RDKR,RMCF251 2ZT0R00DKR,RMCF10RCT -ND,RMCF10RTR,Q49555 07R,RMCF10RDKR-ND,RM CF2512ZT0R00TR

Win Source Part Number: 976785-RMCF2512ZT0R00
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: Jumper
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF10R,RMCF10RCT,RMCF10RTR-ND,RMCF10R-ND,RMCF2512ZT0R00CT,RMCF 1 0 R,RMCF10RDKR,RMCF2512ZT0R00DKR,RMCF10RCT-ND,RMCF10RTR,Q4955507R,RMCF10RDKR-ND,RMCF2512ZT0R00TR

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2512ZT0R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512ZT0R00DKR-ND
Chip Resistor - Surface Mount RMCF2512ZT0R00DKR-ND
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2512ZT0R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512ZT0R00CT-ND
Chip Resistor - Surface Mount RMCF2512ZT0R00CT-ND
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2512ZT0R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512ZT0R00TR-ND
Chip Resistor - Surface Mount RMCF2512ZT0R00TR-ND
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2512ZT0R00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF2512ZT0R00
Chip Resistor - Surface Mount RMCF2512ZT0R00
RES 0 OHM JUMPER 1W 2512

RES 0 OHM JUMPER 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-RMCF2512ZT0R00 976785-RMCF2512ZT0R00 RMCF2512ZT0R00DKR-ND RMCF2512ZT0R00
Product Name 0 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details