Stackpole Electronics, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) RMCF2512FT3K01

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: 7-SIP Module, 5 Leads Product Status: Active Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Metal Element Features: FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 25 ns 48-TSOP I Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: 7-SIP Module, 5 Leads Product Status: Active Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Metal Element Features: FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 25 ns 48-TSOP I Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: 7-SIP Module, 5 Leads Product Status: Active Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Metal Element Features: FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 25 ns 48-TSOP I Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Package: 7-SIP Module, 5 Leads
Product Status: Active
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Metal Element
Features: FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 25 ns 48-TSOP I
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904993P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Resolution 24 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD574ATD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details