Stackpole Electronics, Inc. Connectors,Interconnects RMCF1210ZT0R00

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-SOIC Operating Temperature: -40°C ~ 85°C Package / Case: 76-VQFN Dual Rows, Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-SOIC Operating Temperature: -40°C ~ 85°C Package / Case: 76-VQFN Dual Rows, Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-SOIC Operating Temperature: -40°C ~ 85°C Package / Case: 76-VQFN Dual Rows, Exposed Pad

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Composition: Wirewound
Features: EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-SOIC
Operating Temperature: -40°C ~ 85°C
Package / Case: 76-VQFN Dual Rows, Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120 Housings Red - 1321G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
5 suppliers