Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1210JT1K10

Description
RES 1.1K OHM 5% 1/2W 1210
Request a Quote Datasheet
Description
RES 1.1K OHM 5% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF1210JT1K10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1210JT1K10DKR-ND
Chip Resistor - Surface Mount 738-RMCF1210JT1K10DKR-ND
RES 1.1K OHM 5% 1/2W 1210

RES 1.1K OHM 5% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1210JT1K10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1210JT1K10TR-ND
Chip Resistor - Surface Mount 738-RMCF1210JT1K10TR-ND
1.1 kOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1210JT1K10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1210JT1K10CT-ND
Chip Resistor - Surface Mount 738-RMCF1210JT1K10CT-ND
RES 1.1K OHM 5% 1/2W 1210

RES 1.1K OHM 5% 1/2W 1210

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCF1210JT1K10DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details