Stackpole Electronics, Inc. Chip Resistor - Surface Mount - RMCF1206JT82K0 RMCF1206JT82K0

Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 804394-RMCF1206JT82K 0 Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 804394-RMCF1206JT82K 0 Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RMCF1206JT82K0
804394-RMCF1206JT82K0
Chip Resistor - Surface Mount - RMCF1206JT82K0 804394-RMCF1206JT82K0
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 804394-RMCF1206JT82K 0 Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 804394-RMCF1206JT82K0
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 82 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - RMCF1206JT82K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206JT82K0DKR-ND
Chip Resistor - Surface Mount RMCF1206JT82K0DKR-ND
82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206JT82K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206JT82K0TR-ND
Chip Resistor - Surface Mount RMCF1206JT82K0TR-ND
82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206JT82K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206JT82K0CT-ND
Chip Resistor - Surface Mount RMCF1206JT82K0CT-ND
82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 82K OHM 5% 1/4W 1206 - 762-RMCF1206JT82K0 - Utmel Electronic Limited
Hong Kong, China
RES SMD 82K OHM 5% 1/4W 1206
762-RMCF1206JT82K0
RES SMD 82K OHM 5% 1/4W 1206 762-RMCF1206JT82K0
RES SMD 82K OHM 5% 1/4W 1206

RES SMD 82K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 804394-RMCF1206JT82K0 RMCF1206JT82K0DKR-ND 762-RMCF1206JT82K0
Product Name Chip Resistor - Surface Mount - RMCF1206JT82K0 Chip Resistor - Surface Mount RES SMD 82K OHM 5% 1/4W 1206
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 82000 ohms 82000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers