150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES 150K OHM 5% 1/4W 1206
RES 150K OHM 5% 1/4W 1206
| DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RMCF1206JT150KDKR-ND | RMCF1206JT150K | 762-RMCF1206JT150K |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | RES 150K OHM 5% 1/4W 1206 |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) | Surface Mount Technology (SMT / SMD); 1206; Surface Mount |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |