Stackpole Electronics, Inc. 4W Resistor RMCF1206FT6K81

Description
RES 6.81K OHM 1% 1/4W 1206 Product overview: RMCF1206FT6K81 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF1206FT6K81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 6.81K OHM 1% 1/4W 1206 Product overview: RMCF1206FT6K81 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF1206FT6K81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-RMCF1206FT6K81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.81K OHM 1% 1/4W 1206 Product overview: RMCF1206FT6K81 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF1206FT6K81 can be used for catalog matching and distributor lookup.

RES 6.81K OHM 1% 1/4W 1206 Product overview: RMCF1206FT6K81 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF1206FT6K81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RMCF1206FT6K81
891987-RMCF1206FT6K81
Chip Resistor - Surface Mount - RMCF1206FT6K81 891987-RMCF1206FT6K81
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 891987-RMCF1206FT6K8 1 Series: RMCF Operating Temperature Range: -55°C ~ 155°C Features: 6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/86.81KFRDKR-ND , RMCF1/86.81K1%RCT, RMCF1206FT6K81CT, RMCF1206FT6K81TR, RMCF 1/8 6.81K 1% R, RMCF1/86.81KFRDKR, RMCF1/86.81K1%RTR, RMCF1/86.81KFRTR, RMCF1/86.81KFRCT-ND, RMCF1206FT6K81-ND, RMCF1/86.81K1%RDKR, RMCF1/86.81K1%RTR-ND , RMCF1/86.81K1%RCT-ND , RMCF1/86.81K1%R, RMCF1/86.81K1%RDKR-N D, RMCF1206FT6K81DKR, RMCF1/86.81KFRTR-ND, RMCF1/86.81KFRCT, RMCF1/86.81K1%R-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 891987-RMCF1206FT6K81
Series: RMCF
Operating Temperature Range: -55°C ~ 155°C
Features: 6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF1/86.81KFRDKR-ND, RMCF1/86.81K1%RCT, RMCF1206FT6K81CT, RMCF1206FT6K81TR, RMCF 1/8 6.81K 1% R, RMCF1/86.81KFRDKR, RMCF1/86.81K1%RTR, RMCF1/86.81KFRTR, RMCF1/86.81KFRCT-ND, RMCF1206FT6K81-ND, RMCF1/86.81K1%RDKR, RMCF1/86.81K1%RTR-ND, RMCF1/86.81K1%RCT-ND, RMCF1/86.81K1%R, RMCF1/86.81K1%RDKR-ND, RMCF1206FT6K81DKR, RMCF1/86.81KFRTR-ND, RMCF1/86.81KFRCT, RMCF1/86.81K1%R-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206FT6K81DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206FT6K81DKR-ND
Chip Resistor - Surface Mount RMCF1206FT6K81DKR-ND
6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206FT6K81CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206FT6K81CT-ND
Chip Resistor - Surface Mount RMCF1206FT6K81CT-ND
6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206FT6K81TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206FT6K81TR-ND
Chip Resistor - Surface Mount RMCF1206FT6K81TR-ND
6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RMCF1206FT6K81 891987-RMCF1206FT6K81 RMCF1206FT6K81DKR-ND
Product Name 4W Resistor Chip Resistor - Surface Mount - RMCF1206FT6K81 Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 6810 ohms
Power Rating 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details