Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF1206FT60R4

Description
Win Source Part Number: 1023416-RMCF1206FT60 R4 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 60.4 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF1/860.4FRDKR-ND, RMCF1/860.41%RDKR-ND ,RMCF 1/8 60.4 1% R,RMCF1/860.4FRCT,RM CF1/860.41%RDKR,RMCF 1206FT60R4CT,RMCF120 6FT60R4TR,RMCF1/860. 4FRCT-ND,RMCF1/860.4 FRDKR,RMCF1/860.41%R -ND,RMCF1/860.41%RTR ,RMCF1/860.41%RTR-ND ,RMCF1/860.4FRTR-ND, RMCF1206FT60R4DKR,RM CF1/860.41%RCT-ND,RM CF1/860.41%R,RMCF120 6FT60R4-ND,RMCF1/860 .4FRTR,RMCF1/860.41% RCT
Request a Quote Datasheet
Description
Win Source Part Number: 1023416-RMCF1206FT60 R4 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 60.4 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF1/860.4FRDKR-ND, RMCF1/860.41%RDKR-ND ,RMCF 1/8 60.4 1% R,RMCF1/860.4FRCT,RM CF1/860.41%RDKR,RMCF 1206FT60R4CT,RMCF120 6FT60R4TR,RMCF1/860. 4FRCT-ND,RMCF1/860.4 FRDKR,RMCF1/860.41%R -ND,RMCF1/860.41%RTR ,RMCF1/860.41%RTR-ND ,RMCF1/860.4FRTR-ND, RMCF1206FT60R4DKR,RM CF1/860.41%RCT-ND,RM CF1/860.41%R,RMCF120 6FT60R4-ND,RMCF1/860 .4FRTR,RMCF1/860.41% RCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1023416-RMCF1206FT60R4
Resistors - Chip Resistor - Surface Mount 1023416-RMCF1206FT60R4
Win Source Part Number: 1023416-RMCF1206FT60 R4 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 60.4 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF1/860.4FRDKR-ND, RMCF1/860.41%RDKR-ND ,RMCF 1/8 60.4 1% R,RMCF1/860.4FRCT,RM CF1/860.41%RDKR,RMCF 1206FT60R4CT,RMCF120 6FT60R4TR,RMCF1/860. 4FRCT-ND,RMCF1/860.4 FRDKR,RMCF1/860.41%R -ND,RMCF1/860.41%RTR ,RMCF1/860.41%RTR-ND ,RMCF1/860.4FRTR-ND, RMCF1206FT60R4DKR,RM CF1/860.41%RCT-ND,RM CF1/860.41%R,RMCF120 6FT60R4-ND,RMCF1/860 .4FRTR,RMCF1/860.41% RCT

Win Source Part Number: 1023416-RMCF1206FT60R4
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 60.4 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF1/860.4FRDKR-ND,RMCF1/860.41%RDKR-ND,RMCF 1/8 60.4 1% R,RMCF1/860.4FRCT,RMCF1/860.41%RDKR,RMCF1206FT60R4CT,RMCF1206FT60R4TR,RMCF1/860.4FRCT-ND,RMCF1/860.4FRDKR,RMCF1/860.41%R-ND,RMCF1/860.41%RTR,RMCF1/860.41%RTR-ND,RMCF1/860.4FRTR-ND,RMCF1206FT60R4DKR,RMCF1/860.41%RCT-ND,RMCF1/860.41%R,RMCF1206FT60R4-ND,RMCF1/860.4FRTR,RMCF1/860.41%RCT

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206FT60R4TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206FT60R4TR-ND
Chip Resistor - Surface Mount RMCF1206FT60R4TR-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206FT60R4DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206FT60R4DKR-ND
Chip Resistor - Surface Mount RMCF1206FT60R4DKR-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206FT60R4CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206FT60R4CT-ND
Chip Resistor - Surface Mount RMCF1206FT60R4CT-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1023416-RMCF1206FT60R4 RMCF1206FT60R4TR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers