Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1206FG3K92

Description
RES 3.92K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 3.92K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF1206FG3K92DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FG3K92DKR-ND
Chip Resistor - Surface Mount 738-RMCF1206FG3K92DKR-ND
RES 3.92K OHM 1% 1/4W 1206

RES 3.92K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FG3K92CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FG3K92CT-ND
Chip Resistor - Surface Mount 738-RMCF1206FG3K92CT-ND
RES 3.92K OHM 1% 1/4W 1206

RES 3.92K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FG3K92TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FG3K92TR-ND
Chip Resistor - Surface Mount 738-RMCF1206FG3K92TR-ND
3.92 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.92 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCF1206FG3K92DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details