Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0805JT5R10

Description
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF0805JT5R10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0805JT5R10TR-ND
Chip Resistor - Surface Mount 738-RMCF0805JT5R10TR-ND
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0805JT5R10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0805JT5R10DKR-ND
Chip Resistor - Surface Mount 738-RMCF0805JT5R10DKR-ND
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0805JT5R10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0805JT5R10CT-ND
Chip Resistor - Surface Mount 738-RMCF0805JT5R10CT-ND
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thkflm 0805 5.1 Ohm 5% 1/8W 350Ppm/ C Smd Rohs Compliant Stackpole Electronics - 32AC2766 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 0805 5.1 Ohm 5% 1/8W 350Ppm/ C Smd Rohs Compliant Stackpole Electronics
32AC2766
Res Thkflm 0805 5.1 Ohm 5% 1/8W 350Ppm/ C Smd Rohs Compliant Stackpole Electronics 32AC2766
RES THKFLM 0805 5.1 OHM 5% 1/8W 350PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 0805 5.1 OHM 5% 1/8W 350PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 738-RMCF0805JT5R10TR-ND 32AC2766
Product Name Chip Resistor - Surface Mount Res Thkflm 0805 5.1 Ohm 5% 1/8W 350Ppm/ C Smd Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details