Stackpole Electronics, Inc. 100 OHM 8W Resistor RMCF0805JT100R

Description
RES 100 OHM 5% 1/8W 0805 Product overview: RMCF0805JT100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805JT100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100 OHM 5% 1/8W 0805 Product overview: RMCF0805JT100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805JT100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 8W Resistor - 52-RMCF0805JT100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 8W Resistor
52-RMCF0805JT100R
100 OHM 8W Resistor 52-RMCF0805JT100R
RES 100 OHM 5% 1/8W 0805 Product overview: RMCF0805JT100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805JT100R can be used for catalog matching and distributor lookup.

RES 100 OHM 5% 1/8W 0805 Product overview: RMCF0805JT100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805JT100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF0805JT100RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT100RDKR-ND
Chip Resistor - Surface Mount RMCF0805JT100RDKR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT100RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT100RTR-ND
Chip Resistor - Surface Mount RMCF0805JT100RTR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT100RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT100RCT-ND
Chip Resistor - Surface Mount RMCF0805JT100RCT-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RMCF0805JT100R
891986-RMCF0805JT100R
Chip Resistor - Surface Mount - RMCF0805JT100R 891986-RMCF0805JT100R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 891986-RMCF0805JT100 R Series: RMCF Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF0805JT100R-ND, RMCF1/101005%R-ND, RMCF1/101005%RTR-ND, RMCF1/101005%RTR, RMCF1/101005%RDKR, RMCF1/10100JRTR, RMCF0805JT100RTR, RMCF1/10100JRDKR, RMCF1/101005%RCT-ND, RMCF0805JT100RDKR, RMCF1/101005%RDKR-ND , RMCF 1/10 100 5% R, RMCF1/10100JRTR-ND, RMCF1/101005%R, RMCF1/10100JRCT-ND, RMCF1/10100JRDKR-ND, RMCF0805JT100RCT, RMCF1/101005%RCT, RMCF1/10100JRCT

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 891986-RMCF0805JT100R
Series: RMCF
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF0805JT100R-ND, RMCF1/101005%R-ND, RMCF1/101005%RTR-ND, RMCF1/101005%RTR, RMCF1/101005%RDKR, RMCF1/10100JRTR, RMCF0805JT100RTR, RMCF1/10100JRDKR, RMCF1/101005%RCT-ND, RMCF0805JT100RDKR, RMCF1/101005%RDKR-ND, RMCF 1/10 100 5% R, RMCF1/10100JRTR-ND, RMCF1/101005%R, RMCF1/10100JRCT-ND, RMCF1/10100JRDKR-ND, RMCF0805JT100RCT, RMCF1/101005%RCT, RMCF1/10100JRCT

Buy Now Datasheet
RES 100 OHM 5% 1/8W 0805 - 762-RMCF0805JT100R - Utmel Electronic Limited
Hong Kong, China
RES 100 OHM 5% 1/8W 0805
762-RMCF0805JT100R
RES 100 OHM 5% 1/8W 0805 762-RMCF0805JT100R
RES 100 OHM 5% 1/8W 0805

RES 100 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RMCF0805JT100R RMCF0805JT100RDKR-ND 891986-RMCF0805JT100R 762-RMCF0805JT100R
Product Name 100 OHM 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RMCF0805JT100R RES 100 OHM 5% 1/8W 0805
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers