Stackpole Electronics, Inc. Connectors,Interconnects RMCF0805FT47K0

Description
Manufacturer: AMIS Package: 292-LBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Red 626nm LED Indication - Discrete 2.1V Radial Temperature Coefficient: Y6P Category: Connectors,Interconn ects
Request a Quote Datasheet
Description
Manufacturer: AMIS Package: 292-LBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Red 626nm LED Indication - Discrete 2.1V Radial Temperature Coefficient: Y6P Category: Connectors,Interconn ects
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Package: 292-LBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Red 626nm LED Indication - Discrete 2.1V Radial Temperature Coefficient: Y6P Category: Connectors,Interconn ects

Manufacturer: AMIS
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Red 626nm LED Indication - Discrete 2.1V Radial
Temperature Coefficient: Y6P
Category: Connectors,Interconnects

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details