Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FT9K53

Description
9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603FT9K53CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT9K53CT-ND
Chip Resistor - Surface Mount RMCF0603FT9K53CT-ND
9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT9K53DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT9K53DKR-ND
Chip Resistor - Surface Mount RMCF0603FT9K53DKR-ND
9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT9K53TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT9K53TR-ND
Chip Resistor - Surface Mount RMCF0603FT9K53TR-ND
9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 9.53K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R - 762-RMCF0603FT9K53 - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 9.53K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R
762-RMCF0603FT9K53
Res Thick Film 0603 9.53K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R 762-RMCF0603FT9K53
Res Thick Film 0603 9.53K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 0603 9.53K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RMCF0603FT9K53CT-ND 762-RMCF0603FT9K53
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 9.53K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details