Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FT82K5

Description
82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603FT82K5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT82K5DKR-ND
Chip Resistor - Surface Mount RMCF0603FT82K5DKR-ND
82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT82K5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT82K5TR-ND
Chip Resistor - Surface Mount RMCF0603FT82K5TR-ND
82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT82K5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT82K5CT-ND
Chip Resistor - Surface Mount RMCF0603FT82K5CT-ND
82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT82K5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0603FT82K5
Chip Resistor - Surface Mount RMCF0603FT82K5
RES 82.5K OHM 1% 1/10W 0603

RES 82.5K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res Thkflm 0603 82.5K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics - 32AC2604 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 0603 82.5K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics
32AC2604
Res Thkflm 0603 82.5K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics 32AC2604
RES THKFLM 0603 82.5K OHM 1% 1/10W 100PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 0603 82.5K OHM 1% 1/10W 100PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RMCF0603FT82K5DKR-ND RMCF0603FT82K5 32AC2604
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thkflm 0603 82.5K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details