Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FT560R

Description
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF0603FT560RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0603FT560RCT-ND
Chip Resistor - Surface Mount 738-RMCF0603FT560RCT-ND
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0603FT560RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0603FT560RTR-ND
Chip Resistor - Surface Mount 738-RMCF0603FT560RTR-ND
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0603FT560RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0603FT560RDKR-ND
Chip Resistor - Surface Mount 738-RMCF0603FT560RDKR-ND
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RMCF0603FT560R
891985-RMCF0603FT560R
Chip Resistor - Surface Mount - RMCF0603FT560R 891985-RMCF0603FT560R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 891985-RMCF0603FT560 R Series: RMCF Operating Temperature Range: -55°C ~ 155°C Features: 560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 738-RMCF0603FT560RTR , RMCF1/165601%R-ND, 738-RMCF0603FT560RDK R, RMCF1/16560FR-ND, RMCF0603FT560RCT, -RMCF0603FT560RTR, RMCF0603FT560R-ND, -RMCF0603FT560RCT, RMCF0603FT560RCT-ND, RMCF1/165601%R, RMCF0603FT560RTR-ND, RMCF1/16560FR, RMCF0603FT560RTR, 738-RMCF0603FT560RCT , RMCF 1/16 560 1% R

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 891985-RMCF0603FT560R
Series: RMCF
Operating Temperature Range: -55°C ~ 155°C
Features: 560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 738-RMCF0603FT560RTR, RMCF1/165601%R-ND, 738-RMCF0603FT560RDKR, RMCF1/16560FR-ND, RMCF0603FT560RCT, -RMCF0603FT560RTR, RMCF0603FT560R-ND, -RMCF0603FT560RCT, RMCF0603FT560RCT-ND, RMCF1/165601%R, RMCF0603FT560RTR-ND, RMCF1/16560FR, RMCF0603FT560RTR, 738-RMCF0603FT560RCT, RMCF 1/16 560 1% R

Buy Now Datasheet
Resistor Stackpole Electronics - 78Y4042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Stackpole Electronics
78Y4042
Resistor Stackpole Electronics 78Y4042
RESISTOR

RESISTOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 738-RMCF0603FT560RCT-ND 891985-RMCF0603FT560R 78Y4042
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RMCF0603FT560R Resistor Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details