Stackpole Electronics, Inc. Connectors,Interconnects RMCF0603FT475R

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: DO-214AB Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: LED Driver IC 4 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 150mA 20-TSSOP-EP Temperature Coefficient: Y6P
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: DO-214AB Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: LED Driver IC 4 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 150mA 20-TSSOP-EP Temperature Coefficient: Y6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: DO-214AB Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: LED Driver IC 4 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 150mA 20-TSSOP-EP Temperature Coefficient: Y6P

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: DO-214AB
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Features: LED Driver IC 4 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 150mA 20-TSSOP-EP
Temperature Coefficient: Y6P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Push-in X connector - QSX-8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Plug/Receptacle - 1001232 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details