Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FT3K83

Description
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603FT3K83DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT3K83DKR-ND
Chip Resistor - Surface Mount RMCF0603FT3K83DKR-ND
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT3K83TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT3K83TR-ND
Chip Resistor - Surface Mount RMCF0603FT3K83TR-ND
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT3K83CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT3K83CT-ND
Chip Resistor - Surface Mount RMCF0603FT3K83CT-ND
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1330630-RMCF0603FT3K83 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330630-RMCF0603FT3K83
Resistors - Chip Resistor - Surface Mount 1330630-RMCF0603FT3K83
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1330630-RMCF0603FT3K 83 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 3.83 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF 1/16 3.83K 1% R,RMCF1/163.83K1%RTR ,RMCF1/163.83K1%R,RM CF0603FT3K83DKR,RMCF 1/163.83K1%RDKR,RMCF 1/163.83KFRDKR,RMCF0 603FT3K83TR,RMCF1/16 3.83KFRDKR-ND,RMCF1/ 163.83KFRTR,RMCF1/16 3.83K1%RCT,RMCF1/163 .83K1%RTR-ND,RMCF060 3FT3K83CT,RMCF1/163. 83K1%RCT-ND,RMCF1/16 3.83KFRCT-ND,RMCF1/1 63.83KFRTR-ND,RMCF1/ 163.83K1%RDKR-ND,RMC F0603FT3K83-ND,RMCF1 /163.83K1%R-ND,RMCF1 /163.83KFRCT RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1330630-RMCF0603FT3K83
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.83 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF 1/16 3.83K 1% R,RMCF1/163.83K1%RTR,RMCF1/163.83K1%R,RMCF0603FT3K83DKR,RMCF1/163.83K1%RDKR,RMCF1/163.83KFRDKR,RMCF0603FT3K83TR,RMCF1/163.83KFRDKR-ND,RMCF1/163.83KFRTR,RMCF1/163.83K1%RCT,RMCF1/163.83K1%RTR-ND,RMCF0603FT3K83CT,RMCF1/163.83K1%RCT-ND,RMCF1/163.83KFRCT-ND,RMCF1/163.83KFRTR-ND,RMCF1/163.83K1%RDKR-ND,RMCF0603FT3K83-ND,RMCF1/163.83K1%R-ND,RMCF1/163.83KFRCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RMCF0603FT3K83DKR-ND 1330630-RMCF0603FT3K83
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers