Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FT100R

Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603FT100RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT100RDKR-ND
Chip Resistor - Surface Mount RMCF0603FT100RDKR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT100RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT100RCT-ND
Chip Resistor - Surface Mount RMCF0603FT100RCT-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT100RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT100RTR-ND
Chip Resistor - Surface Mount RMCF0603FT100RTR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1158225-RMCF0603FT100R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1158225-RMCF0603FT100R
Resistors - Chip Resistor - Surface Mount 1158225-RMCF0603FT100R
Win Source Part Number: 1158225-RMCF0603FT10 0R Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): RMCF0603FT100R.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMC1/16100FR-ND,RMCF 1/16100FRCT-ND,RMCF1 /16100FRDKR-ND,RMCF1 /161001%RDKR,RMC1/16 1001%R-ND,RMCF1/1610 01%RTR,RMCF1/161001% R-ND,RMCF1/16100FRTR ,RMCF1/161001%RCT-ND ,RMCF 1/16 100 1% R,RMCF1/161001%R,RMC F1/161001%RTR-ND,RMC F1/16100FRCT,RMC 1/16 100 1% R,RMCF0603FT100RCT,R MCF0603FT100R-ND,RMC F1/16100FRTR-ND,Q804 3375E,RMC1/16100FR,R MCF1/16100FRDKR,RMCF 0603FT100RDKR,RMCF06 03FT100RTR,RMC1/1610 01%R,RMCF1/161001%RD KR-ND,RMCF1/161001%R CT,RMCF0603FT100RINA CTIVE

Win Source Part Number: 1158225-RMCF0603FT100R
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): RMCF0603FT100R.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMC1/16100FR-ND,RMCF1/16100FRCT-ND,RMCF1/16100FRDKR-ND,RMCF1/161001%RDKR,RMC1/161001%R-ND,RMCF1/161001%RTR,RMCF1/161001%R-ND,RMCF1/16100FRTR,RMCF1/161001%RCT-ND,RMCF 1/16 100 1% R,RMCF1/161001%R,RMCF1/161001%RTR-ND,RMCF1/16100FRCT,RMC 1/16 100 1% R,RMCF0603FT100RCT,RMCF0603FT100R-ND,RMCF1/16100FRTR-ND,Q8043375E,RMC1/16100FR,RMCF1/16100FRDKR,RMCF0603FT100RDKR,RMCF0603FT100RTR,RMC1/161001%R,RMCF1/161001%RDKR-ND,RMCF1/161001%RCT,RMCF0603FT100RINACTIVE

Buy Now Datasheet
100 OHM 10W Resistor - 52-RMCF0603FT100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 10W Resistor
52-RMCF0603FT100R
100 OHM 10W Resistor 52-RMCF0603FT100R
RES 100 OHM 1% 1/10W 0603 Product overview: RMCF0603FT100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT100R can be used for catalog matching and distributor lookup.

RES 100 OHM 1% 1/10W 0603 Product overview: RMCF0603FT100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0603, 100 Ohm, 1%, 0.1W Stackpole Electronics - 62AK3397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0603, 100 Ohm, 1%, 0.1W Stackpole Electronics
62AK3397
Res, 0603, 100 Ohm, 1%, 0.1W Stackpole Electronics 62AK3397
RES, 0603, 100 OHM, 1%, 0.1W

RES, 0603, 100 OHM, 1%, 0.1W

Supplier's Site
Chip Resistor - Surface Mount - RMCF0603FT100R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0603FT100R
Chip Resistor - Surface Mount RMCF0603FT100R
RES 100 OHM 1% 1/10W 0603

RES 100 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RMCF0603FT100RDKR-ND 1158225-RMCF0603FT100R 52-RMCF0603FT100R 62AK3397 RMCF0603FT100R
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 100 OHM 10W Resistor Res, 0603, 100 Ohm, 1%, 0.1W Stackpole Electronics Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers