Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0402JT430K

Description
430 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
430 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RMCF0402JT430K is a surface mount chip resistor from Lingto Electronic Limited, designed for general-purpose applications. It features a resistance value of 430 kΩ with a tolerance of 5%. The resistor has a power rating of 1/16W (0.063W) at 70°C and is suitable for use in environments with a maximum working voltage of 50V. The component is RoHS compliant, REACH compliant, and halogen-free, ensuring it meets environmental regulations. It also has nickel barrier terminations and is AEC-Q200 compliant, making it suitable for automotive applications. The resistor exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/°C, providing stable performance across varying temperatures. This product is ideal for engineers seeking reliable and compliant resistors for their electronic designs.

Datasheet Summary
Powered by GS/AI

The RMCF0402JT430K is a surface mount chip resistor from Lingto Electronic Limited, designed for general-purpose applications. It features a resistance value of 430 kΩ with a tolerance of 5%. The resistor has a power rating of 1/16W (0.063W) at 70°C and is suitable for use in environments with a maximum working voltage of 50V. The component is RoHS compliant, REACH compliant, and halogen-free, ensuring it meets environmental regulations. It also has nickel barrier terminations and is AEC-Q200 compliant, making it suitable for automotive applications. The resistor exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/°C, providing stable performance across varying temperatures. This product is ideal for engineers seeking reliable and compliant resistors for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF0402JT430KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0402JT430KCT-ND
Chip Resistor - Surface Mount 738-RMCF0402JT430KCT-ND
430 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0402JT430KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0402JT430KTR-ND
Chip Resistor - Surface Mount 738-RMCF0402JT430KTR-ND
430 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0402JT430KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0402JT430KDKR-ND
Chip Resistor - Surface Mount 738-RMCF0402JT430KDKR-ND
430 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402JT430K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0402JT430K
Chip Resistor - Surface Mount RMCF0402JT430K
RES 430K OHM 5% 1/16W 0402

RES 430K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 738-RMCF0402JT430KCT-ND RMCF0402JT430K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details