39 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
39 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
39 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 39 OHM 5% 1/16W 0402
RES 39 OHM 5% 1/16W 0402
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RMCF0402JT39R0CT-ND | 762-RMCF0402JT39R0 | RMCF0402JT39R0 |
| Product Name | Chip Resistor - Surface Mount | RES 39 OHM 5% 1/16W 0402 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); Surface Mount | |
| Resistance Range | 39 ohms | 39 ohms | 39 ohms |