RES 100K OHM 5% 1/16W 0402 Product overview: RMCF0402JT100K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402JT100K can be used for catalog matching and distributor lookup.
Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 843697-RMCF0402JT100
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 100K OHM 5% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RMCF0402JT100K | 843697-RMCF0402JT100K | RMCF0402JT100KDKR-ND | RMCF0402JT100K |
| Product Name | 16W Resistor | Chip Resistor - Surface Mount - RMCF0402JT100K | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 | ||
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts | |
| Operating DC Voltage | 50 volts |