Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0402FT91R0

Description
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF0402FT91R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0402FT91R0TR-ND
Chip Resistor - Surface Mount 738-RMCF0402FT91R0TR-ND
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0402FT91R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0402FT91R0CT-ND
Chip Resistor - Surface Mount 738-RMCF0402FT91R0CT-ND
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0402FT91R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0402FT91R0DKR-ND
Chip Resistor - Surface Mount 738-RMCF0402FT91R0DKR-ND
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1088682-RMCF0402FT91R0
Resistors - Chip Resistor - Surface Mount 1088682-RMCF0402FT91R0
Win Source Part Number: 1088682-RMCF0402FT91 R0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 91 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-0791RL; AC0402FR-0791RL; CRG0402F91R; RC0402FR-07100RL; CRG0402F100R; RK73H1ETTP1000F; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF0402FT91R0CT,738 -RMCF0402FT91R0DKR,- RMCF0402FT91R0DKR,73 8-RMCF0402FT91R0TR,- 850-RMCF0402FT91R0DK R,-RMCF0402FT91R0TR, -RMCF0402FT91R0TR-ND ,RMCF0402FT91R0DKR,- RMCF0402FT91R0CT,-RM CF0402FT91R0DKR-ND,- 850-RMCF0402FT91R0TR ,-RMCF0402FT91R0CT-N D,RMCF0402FT91R0TR-N D,RMCF0402FT91R0DKR- ND,-RMCF0402FT91R0-N D,RMCF0402FT91R0CT-N D,RMCF0402FT91R0TR,- 850-RMCF0402FT91R0CT ,738-RMCF0402FT91R0C T

Win Source Part Number: 1088682-RMCF0402FT91R0
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 91 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RC0402FR-0791RL; AC0402FR-0791RL; CRG0402F91R; RC0402FR-07100RL; CRG0402F100R; RK73H1ETTP1000F;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF0402FT91R0CT,738-RMCF0402FT91R0DKR,-RMCF0402FT91R0DKR,738-RMCF0402FT91R0TR,-850-RMCF0402FT91R0DKR,-RMCF0402FT91R0TR,-RMCF0402FT91R0TR-ND,RMCF0402FT91R0DKR,-RMCF0402FT91R0CT,-RMCF0402FT91R0DKR-ND,-850-RMCF0402FT91R0TR,-RMCF0402FT91R0CT-ND,RMCF0402FT91R0TR-ND,RMCF0402FT91R0DKR-ND,-RMCF0402FT91R0-ND,RMCF0402FT91R0CT-ND,RMCF0402FT91R0TR,-850-RMCF0402FT91R0CT,738-RMCF0402FT91R0CT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RMCF0402FT91R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RMCF0402FT91R0
Resistors - Chip Resistor - Surface Mount RMCF0402FT91R0
RES 91 OHM 1% 1/16W 0402

RES 91 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 738-RMCF0402FT91R0TR-ND 1088682-RMCF0402FT91R0 RMCF0402FT91R0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 91 ohms 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details