Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0402FT2K67

Description
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0402FT2K67DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT2K67DKR-ND
Chip Resistor - Surface Mount RMCF0402FT2K67DKR-ND
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT2K67CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT2K67CT-ND
Chip Resistor - Surface Mount RMCF0402FT2K67CT-ND
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT2K67TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT2K67TR-ND
Chip Resistor - Surface Mount RMCF0402FT2K67TR-ND
2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT2K67 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0402FT2K67
Chip Resistor - Surface Mount RMCF0402FT2K67
RES 2.67K OHM 1% 1/16W 0402

RES 2.67K OHM 1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 2.67K OHM 1% 1/16W 0402 - 762-RMCF0402FT2K67 - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.67K OHM 1% 1/16W 0402
762-RMCF0402FT2K67
RES SMD 2.67K OHM 1% 1/16W 0402 762-RMCF0402FT2K67
RES SMD 2.67K OHM 1% 1/16W 0402

RES SMD 2.67K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number RMCF0402FT2K67DKR-ND RMCF0402FT2K67 762-RMCF0402FT2K67
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 2.67K OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD433JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers