Stackpole Electronics, Inc. Connectors,Interconnects RMCF0402FT1K82

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Features: 275V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Features: 275V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Features: 275V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Composition: Wirewound
Features: 275V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products