Stackpole Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased RMCF0402FT1K18

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Package: 36-WFQFN, 28 Leads, Exposed Pad Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Voiceband Reconstruction, Antialiasing Filter Set 24-PDIP Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Package: 36-WFQFN, 28 Leads, Exposed Pad Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Voiceband Reconstruction, Antialiasing Filter Set 24-PDIP Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Package: 36-WFQFN, 28 Leads, Exposed Pad Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Voiceband Reconstruction, Antialiasing Filter Set 24-PDIP Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased
Package: 36-WFQFN, 28 Leads, Exposed Pad
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Voiceband Reconstruction, Antialiasing Filter Set 24-PDIP
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19535KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19535KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
8 suppliers
 - 2EDN8533RXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-TSSOP-8
View Details
MOSFETs - 154942P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; SOT-23
View Details