Stackpole Electronics, Inc. Chip Resistor - Surface Mount - RMCF0402FT10K0 RMCF0402FT10K0

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 846645-RMCF0402FT10K 0 Series: RMCF Features: 10 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/16S10K1%R-ND, RMCF1/16S10K1%R, RMCF1/16S10KFRCT-ND, RMCF1/16S10K1%RTR, RMCF0402FT10K0CT, RMCF1/16S10K1%RDKR, RMCF0402FT10K0-ND, RMCF1/16S10KFRDKR-ND , RMCF1/16S10K1%RDKR-N D, RMCF0402FT10K0DKR, RMCF0402FT10K0TR, RMCF1/16S10KFRTR, RMCF0402FT10K0INACTI VE, RMCF1/16S10K1%RCT-ND , RMCF1/16S10K1%RTR-ND , RMCF1/16S10KFRDKR, RMC 1/16S 10K 1% R, RMC1/16S10KFR, RMCF1/16S10KFRTR-ND, RMCF1/16S10KFRCT, Q7044609C, RMC1/16S10K1%R, RMCF1/16S10K1%RCT, RMC1/16S10KFR-ND, RMCF 1/16S 10K 1% R, RMC1/16S10K1%R-ND
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 846645-RMCF0402FT10K 0 Series: RMCF Features: 10 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/16S10K1%R-ND, RMCF1/16S10K1%R, RMCF1/16S10KFRCT-ND, RMCF1/16S10K1%RTR, RMCF0402FT10K0CT, RMCF1/16S10K1%RDKR, RMCF0402FT10K0-ND, RMCF1/16S10KFRDKR-ND , RMCF1/16S10K1%RDKR-N D, RMCF0402FT10K0DKR, RMCF0402FT10K0TR, RMCF1/16S10KFRTR, RMCF0402FT10K0INACTI VE, RMCF1/16S10K1%RCT-ND , RMCF1/16S10K1%RTR-ND , RMCF1/16S10KFRDKR, RMC 1/16S 10K 1% R, RMC1/16S10KFR, RMCF1/16S10KFRTR-ND, RMCF1/16S10KFRCT, Q7044609C, RMC1/16S10K1%R, RMCF1/16S10K1%RCT, RMC1/16S10KFR-ND, RMCF 1/16S 10K 1% R, RMC1/16S10K1%R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0402FT10K0 - 846645-RMCF0402FT10K0 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RMCF0402FT10K0
846645-RMCF0402FT10K0
Chip Resistor - Surface Mount - RMCF0402FT10K0 846645-RMCF0402FT10K0
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 846645-RMCF0402FT10K 0 Series: RMCF Features: 10 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/16S10K1%R-ND, RMCF1/16S10K1%R, RMCF1/16S10KFRCT-ND, RMCF1/16S10K1%RTR, RMCF0402FT10K0CT, RMCF1/16S10K1%RDKR, RMCF0402FT10K0-ND, RMCF1/16S10KFRDKR-ND , RMCF1/16S10K1%RDKR-N D, RMCF0402FT10K0DKR, RMCF0402FT10K0TR, RMCF1/16S10KFRTR, RMCF0402FT10K0INACTI VE, RMCF1/16S10K1%RCT-ND , RMCF1/16S10K1%RTR-ND , RMCF1/16S10KFRDKR, RMC 1/16S 10K 1% R, RMC1/16S10KFR, RMCF1/16S10KFRTR-ND, RMCF1/16S10KFRCT, Q7044609C, RMC1/16S10K1%R, RMCF1/16S10K1%RCT, RMC1/16S10KFR-ND, RMCF 1/16S 10K 1% R, RMC1/16S10K1%R-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 846645-RMCF0402FT10K0
Series: RMCF
Features: 10 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF1/16S10K1%R-ND, RMCF1/16S10K1%R, RMCF1/16S10KFRCT-ND, RMCF1/16S10K1%RTR, RMCF0402FT10K0CT, RMCF1/16S10K1%RDKR, RMCF0402FT10K0-ND, RMCF1/16S10KFRDKR-ND, RMCF1/16S10K1%RDKR-ND, RMCF0402FT10K0DKR, RMCF0402FT10K0TR, RMCF1/16S10KFRTR, RMCF0402FT10K0INACTIVE, RMCF1/16S10K1%RCT-ND, RMCF1/16S10K1%RTR-ND, RMCF1/16S10KFRDKR, RMC 1/16S 10K 1% R, RMC1/16S10KFR, RMCF1/16S10KFRTR-ND, RMCF1/16S10KFRCT, Q7044609C, RMC1/16S10K1%R, RMCF1/16S10K1%RCT, RMC1/16S10KFR-ND, RMCF 1/16S 10K 1% R, RMC1/16S10K1%R-ND

Buy Now Datasheet
16W Resistor - 52-RMCF0402FT10K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-RMCF0402FT10K0
16W Resistor 52-RMCF0402FT10K0
RES 10K OHM 1% 1/16W 0402 Product overview: RMCF0402FT10K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT10K0 can be used for catalog matching and distributor lookup.

RES 10K OHM 1% 1/16W 0402 Product overview: RMCF0402FT10K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT10K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF0402FT10K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT10K0DKR-ND
Chip Resistor - Surface Mount RMCF0402FT10K0DKR-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT10K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT10K0CT-ND
Chip Resistor - Surface Mount RMCF0402FT10K0CT-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT10K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT10K0TR-ND
Chip Resistor - Surface Mount RMCF0402FT10K0TR-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT10K0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0402FT10K0
Chip Resistor - Surface Mount RMCF0402FT10K0
RES 10K OHM 1% 1/16W 0402

RES 10K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 846645-RMCF0402FT10K0 52-RMCF0402FT10K0 RMCF0402FT10K0DKR-ND RMCF0402FT10K0
Product Name Chip Resistor - Surface Mount - RMCF0402FT10K0 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details