Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0201FT3R01

Description
3.01 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.01 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0201FT3R01-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0201FT3R01-ND
Chip Resistor - Surface Mount RMCF0201FT3R01-ND
3.01 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.01 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RMCF0201FT3R01-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201
Resistance Range 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details