Stackpole Electronics, Inc. Chip Resistor - Surface Mount RHC2512FT40R2

Description
40.2 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHC2512FT40R2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHC2512FT40R2-ND
Chip Resistor - Surface Mount RHC2512FT40R2-ND
40.2 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

40.2 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1350135-RHC2512FT40R2 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350135-RHC2512FT40R2
Resistors - Chip Resistor - Surface Mount 1350135-RHC2512FT40R2
Win Source Part Number: 1350135-RHC2512FT40R 2 Category: Resistors - Chip Resistor - Surface Mount Series: RHC Features: Moisture Resistant Package: Tape & Reel Size / Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 40.2 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1350135-RHC2512FT40R2
Category: Resistors - Chip Resistor - Surface Mount
Series: RHC
Features: Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 40.2 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Chip Resistor - Surface Mount - RHC2512FT40R2 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RHC2512FT40R2
Chip Resistor - Surface Mount RHC2512FT40R2
RES 40.2 OHM 1% 2W 2512

RES 40.2 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RHC2512FT40R2-ND 1350135-RHC2512FT40R2 RHC2512FT40R2
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers