Stackpole Electronics, Inc. Chip Resistor - Surface Mount RHC2512FT2R74

Description
2.74 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.74 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHC2512FT2R74-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHC2512FT2R74-ND
Chip Resistor - Surface Mount RHC2512FT2R74-ND
2.74 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

2.74 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RHC2512FT2R74-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details