Stackpole Electronics, Inc. Through Hole Resistors RC14KT33R0

Description
RES 33 OHM 10% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 33 OHM 10% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-RC14KT33R0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RC14KT33R0CT-ND
Through Hole Resistors 738-RC14KT33R0CT-ND
RES 33 OHM 10% 1/4W AXIAL

RES 33 OHM 10% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 738-RC14KT33R0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RC14KT33R0TR-ND
Through Hole Resistors 738-RC14KT33R0TR-ND
33 Ohms ±10% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition

33 Ohms ±10% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RC14KT33R0CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details