Stackpole Electronics, Inc. Through Hole Resistors RC14KT1K00

Description
1 kOhms ±10% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
1 kOhms ±10% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-RC14KT1K00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RC14KT1K00TR-ND
Through Hole Resistors 738-RC14KT1K00TR-ND
1 kOhms ±10% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition

1 kOhms ±10% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition

Buy Now Datasheet
Resistor - 205570023 - Radwell International
Willingboro, NJ, United States
Resistor
205570023
Resistor 205570023
RESISTOR,1K OHM, 10%, 1/4W, AXIAL, THROUGH HOLE RESISTOR AXIAL NON-INDUCTIVE, PULSE WITHSTANDING CARBON COMPOSITION. FREE 2 YEAR RADWELL WARRANTY

RESISTOR,1K OHM, 10%, 1/4W, AXIAL, THROUGH HOLE RESISTOR AXIAL NON-INDUCTIVE, PULSE WITHSTANDING CARBON COMPOSITION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number 738-RC14KT1K00TR-ND 205570023
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers