Stackpole Electronics, Inc. Resistor Networks, Arrays RAVF164DJT22K0

Description
22k Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
22k Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 738-RAVF164DJT22K0CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF164DJT22K0CT-ND
Resistor Networks, Arrays 738-RAVF164DJT22K0CT-ND
22k Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22k Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF164DJT22K0TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF164DJT22K0TR-ND
Resistor Networks, Arrays 738-RAVF164DJT22K0TR-ND
22k Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22k Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF164DJT22K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF164DJT22K0DKR-ND
Resistor Networks, Arrays 738-RAVF164DJT22K0DKR-ND
22k Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22k Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RAVF164DJT22K0CT-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details