Stackpole Electronics, Inc. Through Hole Resistors MR1FB70L0

Description
70 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Element
Request a Quote Datasheet
Description
70 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-MR1FB70L0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-MR1FB70L0-ND
Through Hole Resistors 738-MR1FB70L0-ND
70 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Element

70 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-MR1FB70L0-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details