Stackpole Electronics, Inc. Through Hole Resistors MPR3JB25L0

Description
25 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
25 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MPR3JB25L0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MPR3JB25L0-ND
Through Hole Resistors MPR3JB25L0-ND
25 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

25 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MPR3JB25L0-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Radial
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details