Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFM1JTD1K00

Description
1 kOhms ±5% 1W Chip Resistor MELF, 0207 Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
1 kOhms ±5% 1W Chip Resistor MELF, 0207 Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-MLFM1JTD1K00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLFM1JTD1K00TR-ND
Chip Resistor - Surface Mount 738-MLFM1JTD1K00TR-ND
1 kOhms ±5% 1W Chip Resistor MELF, 0207 Pulse Withstanding Thin Film

1 kOhms ±5% 1W Chip Resistor MELF, 0207 Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-MLFM1JTD1K00TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0207
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details