Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFA1FTC60R4

Description
RES, MELF, 0207, 60.4 OHM, 1%, 5
Request a Quote Datasheet
Description
RES, MELF, 0207, 60.4 OHM, 1%, 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-MLFA1FTC60R4-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLFA1FTC60R4-ND
Chip Resistor - Surface Mount 738-MLFA1FTC60R4-ND
RES, MELF, 0207, 60.4 OHM, 1%, 5

RES, MELF, 0207, 60.4 OHM, 1%, 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-MLFA1FTC60R4-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0207
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details