Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFA1FTC10R0

Description
10 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MLFA1FTC10R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC10R0TR-ND
Chip Resistor - Surface Mount MLFA1FTC10R0TR-ND
10 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

10 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFA1FTC10R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC10R0CT-ND
Chip Resistor - Surface Mount MLFA1FTC10R0CT-ND
10 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

10 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFA1FTC10R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC10R0DKR-ND
Chip Resistor - Surface Mount MLFA1FTC10R0DKR-ND
10 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

10 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MLFA1FTC10R0TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details