Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLF14FTC5K11

Description
5.11 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MLF14FTC5K11-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLF14FTC5K11-ND
Chip Resistor - Surface Mount MLF14FTC5K11-ND
5.11 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film

5.11 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MLF14FTC5K11-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details