Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLF12JTD2K20

Description
2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-MLF12JTD2K20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLF12JTD2K20TR-ND
Chip Resistor - Surface Mount 738-MLF12JTD2K20TR-ND
2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film

2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-MLF12JTD2K20TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0207
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers