Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLF12DTE4K99

Description
4.99 kOhms ±0.5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-MLF12DTE4K99CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLF12DTE4K99CT-ND
Chip Resistor - Surface Mount 738-MLF12DTE4K99CT-ND
4.99 kOhms ±0.5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film

4.99 kOhms ±0.5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-MLF12DTE4K99TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLF12DTE4K99TR-ND
Chip Resistor - Surface Mount 738-MLF12DTE4K99TR-ND
4.99 kOhms ±0.5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film

4.99 kOhms ±0.5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-MLF12DTE4K99DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLF12DTE4K99DKR-ND
Chip Resistor - Surface Mount 738-MLF12DTE4K99DKR-ND
4.99 kOhms ±0.5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film

4.99 kOhms ±0.5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-MLF12DTE4K99CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0207
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details