Stackpole Electronics, Inc. Fixed Inductors LTF0402HT22N

Description
FIXED IND 22NH 90MA 2.65 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 22NH 90MA 2.65 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LTF0402HT22N-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LTF0402HT22N-ND
Fixed Inductors 738-LTF0402HT22N-ND
FIXED IND 22NH 90MA 2.65 OHM SMD

FIXED IND 22NH 90MA 2.65 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LTF0402HT22N-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
DCR 2.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details