Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount HVCB1206FKC10M0

Description
Win Source Part Number: 1182108-HVCB1206FKC1 0M0 Category: Resistors>Chip Resistor - Surface Mount Series: HVC Features: High Voltage, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: HVCB1206FKC10M0CT,HV CB1206T210M1%ITR-ND, HVCB1206T210M1%IDKR- ND,HVCB1206T210M1%ID KR,HVCB1206T210MFIDK R,HVCB1206T210M1%ICT -ND,HVCB1206T210MFID KR-ND,HVCB 1206 T2 10M 1% I,HVCB1206T210MFITR, HVCB1206FKC10M0DKR,H VCB1206T210M1%I,HVCB 1206FKC10M0TR,HVCB12 06T210M1%ICT,HVCB120 6T210MFICT-ND,HVCB12 06T210MFITR-ND,HVCB1 206T210MFICT,HVCB120 6T210M1%I-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1182108-HVCB1206FKC1 0M0 Category: Resistors>Chip Resistor - Surface Mount Series: HVC Features: High Voltage, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: HVCB1206FKC10M0CT,HV CB1206T210M1%ITR-ND, HVCB1206T210M1%IDKR- ND,HVCB1206T210M1%ID KR,HVCB1206T210MFIDK R,HVCB1206T210M1%ICT -ND,HVCB1206T210MFID KR-ND,HVCB 1206 T2 10M 1% I,HVCB1206T210MFITR, HVCB1206FKC10M0DKR,H VCB1206T210M1%I,HVCB 1206FKC10M0TR,HVCB12 06T210M1%ICT,HVCB120 6T210MFICT-ND,HVCB12 06T210MFITR-ND,HVCB1 206T210MFICT,HVCB120 6T210M1%I-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1182108-HVCB1206FKC10M0
Resistors - Chip Resistor - Surface Mount 1182108-HVCB1206FKC10M0
Win Source Part Number: 1182108-HVCB1206FKC1 0M0 Category: Resistors>Chip Resistor - Surface Mount Series: HVC Features: High Voltage, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: HVCB1206FKC10M0CT,HV CB1206T210M1%ITR-ND, HVCB1206T210M1%IDKR- ND,HVCB1206T210M1%ID KR,HVCB1206T210MFIDK R,HVCB1206T210M1%ICT -ND,HVCB1206T210MFID KR-ND,HVCB 1206 T2 10M 1% I,HVCB1206T210MFITR, HVCB1206FKC10M0DKR,H VCB1206T210M1%I,HVCB 1206FKC10M0TR,HVCB12 06T210M1%ICT,HVCB120 6T210MFICT-ND,HVCB12 06T210MFITR-ND,HVCB1 206T210MFICT,HVCB120 6T210M1%I-ND

Win Source Part Number: 1182108-HVCB1206FKC10M0
Category: Resistors>Chip Resistor - Surface Mount
Series: HVC
Features: High Voltage, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: HVCB1206FKC10M0CT,HVCB1206T210M1%ITR-ND,HVCB1206T210M1%IDKR-ND,HVCB1206T210M1%IDKR,HVCB1206T210MFIDKR,HVCB1206T210M1%ICT-ND,HVCB1206T210MFIDKR-ND,HVCB 1206 T2 10M 1% I,HVCB1206T210MFITR,HVCB1206FKC10M0DKR,HVCB1206T210M1%I,HVCB1206FKC10M0TR,HVCB1206T210M1%ICT,HVCB1206T210MFICT-ND,HVCB1206T210MFITR-ND,HVCB1206T210MFICT,HVCB1206T210M1%I-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - HVCB1206FKC10M0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HVCB1206FKC10M0TR-ND
Chip Resistor - Surface Mount HVCB1206FKC10M0TR-ND
10 MOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

10 MOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - HVCB1206FKC10M0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HVCB1206FKC10M0CT-ND
Chip Resistor - Surface Mount HVCB1206FKC10M0CT-ND
10 MOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

10 MOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - HVCB1206FKC10M0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HVCB1206FKC10M0DKR-ND
Chip Resistor - Surface Mount HVCB1206FKC10M0DKR-ND
10 MOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

10 MOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - HVCB1206FKC10M0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HVCB1206FKC10M0
Chip Resistor - Surface Mount HVCB1206FKC10M0
RES 10M OHM 1% 1/3W 1206

RES 10M OHM 1% 1/3W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1182108-HVCB1206FKC10M0 HVCB1206FKC10M0TR-ND HVCB1206FKC10M0
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0100 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.3330 watts 0.3330 watts 0.3330 to 0.3333 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details