Stackpole Electronics, Inc. Through Hole Resistors HVAM75FBC100M

Description
100 MOhms ±1% 7.5W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet
Description
100 MOhms ±1% 7.5W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-HVAM75FBC100M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-HVAM75FBC100M-ND
Through Hole Resistors 738-HVAM75FBC100M-ND
100 MOhms ±1% 7.5W Through Hole Resistor Axial High Voltage Metal Film

100 MOhms ±1% 7.5W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-HVAM75FBC100M-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details