Stackpole Electronics, Inc. Chip Resistor - Surface Mount HMC1206JT30M0

Description
30 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
30 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HMC1206JT30M0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HMC1206JT30M0TR-ND
Chip Resistor - Surface Mount HMC1206JT30M0TR-ND
30 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

30 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - HMC1206JT30M0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HMC1206JT30M0CT-ND
Chip Resistor - Surface Mount HMC1206JT30M0CT-ND
30 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

30 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - HMC1206JT30M0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HMC1206JT30M0DKR-ND
Chip Resistor - Surface Mount HMC1206JT30M0DKR-ND
30 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

30 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1061909-HMC1206JT30M0
Resistors - Chip Resistor - Surface Mount 1061909-HMC1206JT30M0
Win Source Part Number: 1061909-HMC1206JT30M 0 Category: Resistors>Chip Resistor - Surface Mount Series: HMC Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 30 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): RC1206JR-0730ML; RC1206JR-0727ML; RC1206JR-0733ML; RV1206JR-0727ML; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: HMC1206JT30M0DKR,HMC 1206JT30M0TR,HMC1206 JT30M0CT,HMC1206JT30 M0-ND

Win Source Part Number: 1061909-HMC1206JT30M0
Category: Resistors>Chip Resistor - Surface Mount
Series: HMC
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 30 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Alternative Parts (Cross-Reference): RC1206JR-0730ML; RC1206JR-0727ML; RC1206JR-0733ML; RV1206JR-0727ML;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: HMC1206JT30M0DKR,HMC1206JT30M0TR,HMC1206JT30M0CT,HMC1206JT30M0-ND

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - HMC1206JT30M0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
HMC1206JT30M0
Resistors - Chip Resistor - Surface Mount HMC1206JT30M0
RES 30M OHM 5% 1/4W 1206

RES 30M OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number HMC1206JT30M0TR-ND 1061909-HMC1206JT30M0 HMC1206JT30M0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details