Stackpole Electronics, Inc. Through Hole Resistors HDM12FA330R

Description
330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Carbon Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HDM12FA330R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HDM12FA330R-ND
Through Hole Resistors HDM12FA330R-ND
330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Carbon Film

330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HDM12FA330R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details